XMLR025G2N05详情
Schneider XMLR025G2N05重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Degree of protection (IP)
IP65/IP67
Degree of protection (NEMA)
Other
Max. operating pressure
25000
Number of auxiliary contacts as normally closed contact
0
Number of auxiliary contacts as normally open contact
0
Number of normally closed contacts as main contact
2
Number of normally open contacts as main contact
2
Type of electric connection
Other
深度
42
高度
93
宽度
41
XMLR025G2N05拓展信息








哦! 它是空的。