XMLR100M1N25详情
Schneider XMLR100M1N25重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
厂商
PEI-Genesis
Product Status
活跃
Number of auxiliary contacts as normally open contact
0
Type of electric connection
Other
Number of normally open contacts as main contact
1
Degree of protection (IP)
IP65/IP67
Degree of protection (NEMA)
Other
Number of normally closed contacts as main contact
1
Max. operating pressure
100000
Number of auxiliary contacts as normally closed contact
0
系列
*
深度
42
宽度
41
高度
88
XMLR100M1N25拓展信息
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider








哦! 它是空的。