XMLR250M2N25详情
Schneider XMLR250M2N25重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of auxiliary contacts as normally closed contact
0
Max. operating pressure
250000
Number of normally closed contacts as main contact
2
Degree of protection (NEMA)
Other
Degree of protection (IP)
IP65/IP67
Number of normally open contacts as main contact
2
Type of electric connection
Other
Number of auxiliary contacts as normally open contact
0
深度
42
高度
88
宽度
41
XMLR250M2N25拓展信息
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric








哦! 它是空的。