XMLR600M0T75详情
Schneider XMLR600M0T75重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Degree of protection (IP)
IP65/IP67
Degree of protection (NEMA)
Other
Max. operating pressure
600000
Number of auxiliary contacts as normally closed contact
0
Number of auxiliary contacts as normally open contact
0
Number of normally closed contacts as main contact
0
Number of normally open contacts as main contact
0
Type of electric connection
Other
深度
42
高度
88
宽度
41
XMLR600M0T75拓展信息
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric








哦! 它是空的。