XMLRM01G2P06详情
Schneider XMLRM01G2P06重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connections
Internal thread conical (NPT)
Number of auxiliary contacts as normally open contact
0
Type of electric connection
Other
Number of normally open contacts as main contact
2
Degree of protection (IP)
IP65/IP67
Degree of protection (NEMA)
Other
Number of normally closed contacts as main contact
2
Max. operating pressure
3000
Number of auxiliary contacts as normally closed contact
0
深度
42
宽度
41
高度
100
XMLRM01G2P06拓展信息
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider








哦! 它是空的。