XMPA06B2141C052详情
Schneider XMPA06B2141C052重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of auxiliary contacts as normally open contact
0
Type of electric connection
Other
Number of normally open contacts as main contact
0
Degree of protection (IP)
IP54
Number of auxiliary contacts as normally closed contact
2
Max. operating pressure
6000
Number of normally closed contacts as main contact
2
深度
98
宽度
57
高度
106
XMPA06B2141C052拓展信息
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric








哦! 它是空的。