XMPA06B2242详情
Schneider XMPA06B2242重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of auxiliary contacts as normally open contact
0
Type of electric connection
Screw connection
Number of normally open contacts as main contact
0
Degree of protection (IP)
IP54
Degree of protection (NEMA)
Other
Number of normally closed contacts as main contact
2
Max. operating pressure
6000
Number of auxiliary contacts as normally closed contact
0
深度
98
宽度
57
高度
125
XMPA06B2242拓展信息








哦! 它是空的。