XMPC12C2131详情
Schneider XMPC12C2131重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of auxiliary contacts as normally open contact
0
Type of electric connection
Screw connection
Number of normally open contacts as main contact
0
Degree of protection (IP)
IP54
Degree of protection (NEMA)
Other
Number of normally closed contacts as main contact
3
Max. operating pressure
12000
Number of auxiliary contacts as normally closed contact
0
Manufacturer Part Number
XMPC12C2131
Manufacturer
施耐德电气
Part Life Cycle Code
活跃
Ihs Manufacturer
SCHNEIDER ELECTRIC SA
Risk Rank
5.82
深度
98
传感器/传感器类型
PRESSURE SENSOR,STRAIN GUAGE
宽度
57
高度
125
达到SVHC
unknown
XMPC12C2131拓展信息








哦! 它是空的。