XPEM129详情
Schneider XPEM129重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Number of contacts as change-over contact
0
Number of contacts as normally open contact
2
Degree of protection (IP)
IP66
Degree of protection (NEMA)
Other
Number of contacts as normally closed contact
1
Suitable for safety functions
无
深度
232
宽度
131
高度
90
XPEM129拓展信息
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider








哦! 它是空的。