XPEY311详情
Schneider XPEY311重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
RoHS
Non-Compliant
Number of contacts as change-over contact
0
Number of contacts as normally open contact
2
Degree of protection (IP)
IP55
Degree of protection (NEMA)
Other
Number of contacts as normally closed contact
2
Suitable for safety functions
有
深度
282
宽度
165
高度
74
XPEY311拓展信息








哦! 它是空的。