XPSMC16ZPACK详情
Schneider XPSMC16ZPACK重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
施耐德电气
Brand
Telemecanique
Tradename
OsiSense
RoHS
Details
Type of electric connection
Screw connection
SIL according to IEC 61508
3
Voltage type for actuating
DC
Rail mounting possible
无
Rated control supply voltage at DC
24 - 24
With detachable clamps
有
Model
Basic device
系列
XX6
子类别
Sensors
深度
153
产品类别
接近传感器
宽度
74
高度
151.5
XPSMC16ZPACK拓展信息








哦! 它是空的。