注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥5061.380518
10
¥4774.887282
100
¥4504.610641
500
¥4249.632681
1000
¥4009.087437
XPSMCWIN详情
Schneider XPSMCWIN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Compliant
Package
Box
厂商
施耐德电气
Product Status
活跃
For Use With/Related Products
-
For Use With
XPSMC Safety Switch
Put into operation function integrated
有
Suitable for operating system Windows ME
无
Integrated communication function
有
Integrated evaluation function
无
According to IEC 1131-3 (DIN EN 61131-3)
无
Suitable for operating system Windows 2000
有
Integrated application configuration function
有
Integrated motion function
有
Suitable for operating system Linux
无
With editor for programming language IL (Instruction List)
无
Technology function integrated
无
With editor for programming language FBD (Function Block Diagram)
无
SIL according to IEC 61508
1
With editor for programming language SFC (Sequential Function Chart)
无
Suitable for operating system Windows CE
无
With editor for programming language Flowchart
无
Suitable for operating system Windows 7
无
Integrated analysis function
无
Suitable for safety functions
有
With editor for manufacturer specific programming language
无
Suitable for operating system Windows XP
有
With editor for programming language ST (structured text)
无
Integrated data detection function
有
Integrated position function
有
Suitable for operating system Windows Vista
无
Suitable for operating system Windows 8
无
With editor for programming language LD (Ladder Diagram)
无
Integrated configuration function
有
Integrated diagnosis function
有
Maintenance function integrated
无
Simulation function integrated
无
Suitable for operating system Windows NT
无
Suitable for operating system Windows 2003 Server
无
Suitable for other operating system
无
Suitable for operating system Windows 9x
无
系列
-
配件类型
Software
XPSMCWIN拓展信息
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider







哦! 它是空的。