XR2AB04K10详情
Schneider XR2AB04K10重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Explosion safety category for dust
None
Type of control element
Roller cam
Explosion safety category for gas
None
Suitable for safety functions
无
Number of contacts as normally closed contact
0
Degree of protection (IP)
IP54
Material housing
Other
Number of contacts as normally open contact
0
Number of contacts as change-over contact
4
Type of electric connection
Other
XR2AB04K10拓展信息








哦! 它是空的。