XRBA41200详情
Schneider XRBA41200重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
H222000114433
Manufacturer
Dynapar
Type of electric connection
Other
Number of contacts as change-over contact
4
Number of contacts as normally open contact
0
Material housing
Other
Degree of protection (IP)
IP55
Number of contacts as normally closed contact
0
Suitable for safety functions
无
Explosion safety category for gas
None
Type of control element
Roller cam
Explosion safety category for dust
None
XRBA41200拓展信息








哦! 它是空的。