XS108BHPBL2详情
Schneider XS108BHPBL2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rated control supply voltage at AC 50 Hz
0 - 0
Type of electric connection
Cable
Rated control supply voltage at AC 60 Hz
0 - 0
Material housing
Metal
Voltage type
DC
SIL according to IEC 61508
None
Suitable for safety functions
无
Explosion safety category for gas
None
Rated control supply voltage at DC
12 - 24
Explosion safety category for dust
None
XS108BHPBL2拓展信息
Schneider Electric
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider








哦! 它是空的。