XS1M12MB250K详情
Schneider XS1M12MB250K重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rated control supply voltage at AC 50 Hz
24 - 240
Type of electric connection
Connector 1/2 inch
Rated control supply voltage at AC 60 Hz
24 - 240
Material housing
Metal
Voltage type
AC/DC
SIL according to IEC 61508
None
Suitable for safety functions
无
Explosion safety category for gas
None
Rated control supply voltage at DC
24 - 210
Explosion safety category for dust
None
XS1M12MB250K拓展信息
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric








哦! 它是空的。