XS630B1PAL2EX详情
Schneider XS630B1PAL2EX重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
Fluke
Brand
Fluke
Type of electric connection
Cable radial
Material housing
Metal
Voltage type
AC/DC
SIL according to IEC 61508
None
Suitable for safety functions
无
Explosion safety category for gas
Other
Rated control supply voltage at DC
12 - 48
Explosion safety category for dust
Other
Manufacturer Part Number
XS630B1PAL2EX
Part Life Cycle Code
活跃
Ihs Manufacturer
SCHNEIDER ELECTRIC SA
Risk Rank
5.72
子类别
测试设备
产品类别
环境测试设备
传感器/传感器类型
PROXIMITY SENSOR,INDUCTIVE
产品类别
环境测试设备
设备类型
Meter
达到SVHC
unknown
XS630B1PAL2EX拓展信息








哦! 它是空的。