XS8C2A4MBU20详情
Schneider XS8C2A4MBU20重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Plastic
Rated control supply voltage at AC 50 Hz
24 - 240
Type of electric connection
Connector 1/2 inch
Rated control supply voltage at AC 60 Hz
24 - 240
Material housing
Plastic
Voltage type
AC/DC
SIL according to IEC 61508
None
Suitable for safety functions
无
Explosion safety category for gas
None
Rated control supply voltage at DC
24 - 240
Explosion safety category for dust
None
Manufacturer Part Number
XS8C2A4MBU20
Manufacturer
施耐德电气
Part Life Cycle Code
活跃
Ihs Manufacturer
SCHNEIDER ELECTRIC SA
Risk Rank
5.73
传感器/传感器类型
PROXIMITY SENSOR,INDUCTIVE
达到SVHC
unknown
XS8C2A4MBU20拓展信息








哦! 它是空的。