XT518B1PAL2详情
Schneider XT518B1PAL2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Cable
Material housing
Metal
Voltage type
DC
SIL according to IEC 61508
None
Suitable for safety functions
无
Explosion safety category for gas
None
Rated control supply voltage at DC
24 - 24
Explosion safety category for dust
None
输出类型
PNP
螺纹尺寸
M18
端子类型
Cable
本体样式
Barrel
XT518B1PAL2拓展信息
Schneider Electric
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider








哦! 它是空的。