XU2M18MA230WKR详情
Schneider XU2M18MA230WKR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rated control supply voltage at AC 50 Hz
24 - 240
Type of electric connection
Connector 1/2 inch
Ambient temperature
-25 - 55
Rated control supply voltage at AC 60 Hz
24 - 240
Max. output current
1.5
Material housing
Metal
Voltage type
AC/DC
Degree of protection (IP)
IP67K
Suitable for safety functions
无
Explosion safety category for gas
None
Explosion safety category for dust
None
系列
XU2
XU2M18MA230WKR拓展信息
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric








哦! 它是空的。