XU2M18MB230WR详情
Schneider XU2M18MB230WR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Metal
Type of electric connection
Cable radial
Ambient temperature
-25 - 55
Max. output current
1.5
Material housing
Metal
Voltage type
AC/DC
Degree of protection (IP)
Other
Suitable for safety functions
无
Explosion safety category for gas
None
Explosion safety category for dust
None
XU2M18MB230WR拓展信息








哦! 它是空的。