XUM4APXBM8详情
Schneider XUM4APXBM8重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Connector M8
Ambient temperature
-30 - 55
Max. output current
20
Material housing
Plastic
Voltage type
DC
Degree of protection (IP)
IP67
Suitable for safety functions
无
Explosion safety category for gas
Other
Rated control supply voltage at DC
12 - 24
Explosion safety category for dust
Other
XUM4APXBM8拓展信息








哦! 它是空的。