XURC3PPML2详情
Schneider XURC3PPML2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Cable radial
Ambient temperature
-10 - 50
Max. output current
100
Material housing
Aluminium
Voltage type
AC/DC
Degree of protection (IP)
IP67K
Rated control supply voltage at DC
12 - 24
0个相似型号
XURC3PPML2拓展信息
XZCP1965L5
Schneider
SM606AC8000FP
Schneider
SM956A820693
Schneider
SM600A61613FP
Schneider
SM956A822000
Schneider
SM952A126000S
Schneider
SM956A890603
Schneider
SM600A71210FP
Schneider
SM956A831000
Schneider
SM506A100LEN20
Schneider








哦! 它是空的。