XUSL4MB30H106N详情
Schneider XUSL4MB30H106N重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
Design Analysis
Type of electric connection
Connector M12
Ambient temperature
-30 - 55
Voltage type
DC
Degree of protection (IP)
IP67
Suitable for safety functions
有
Explosion safety category for gas
None
Rated control supply voltage at DC
24 - 24
Explosion safety category for dust
None
XUSL4MB30H106N拓展信息








哦! 它是空的。