XUSL4MB30H136N详情
Schneider XUSL4MB30H136N重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Explosion safety category for dust
None
Rated control supply voltage at DC
24 - 24
Explosion safety category for gas
None
Suitable for safety functions
有
Degree of protection (IP)
IP67
Voltage type
DC
Ambient temperature
-30 - 55
Type of electric connection
Connector M12
0个相似型号
XUSL4MB30H136N拓展信息








哦! 它是空的。