XUVH1424866详情
Schneider XUVH1424866重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Plastic
Type of electric connection
Cable radial
Ambient temperature
-5 - 55
Max. output current
150
Material housing
Plastic
Voltage type
AC/DC
Degree of protection (IP)
IP54
Suitable for safety functions
无
Explosion safety category for gas
Other
Rated control supply voltage at DC
24 - 24
Explosion safety category for dust
Other
RoHS
Non-Compliant
XUVH1424866拓展信息








哦! 它是空的。