XUY1122R详情
Schneider XUY1122R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
425X-06
Approvals
ATEX, CE, IECEX, cUL, UL
Manufacturer
Barksdale Control Products
Package
Box
厂商
施耐德电气
Product Status
活跃
For Use With/Related Products
Photoelectric Sensors XU
Type of accessory/spare part
Other
Accessory
有
Spare part
无
系列
XU
类型
Explosion Proof (Amplified)
输出量
4-20 mA
配件类型
Focuser
输入
12-28 VDC
温度范围
-40-185 °F
电气连接
Cable - Jacketed, Shielded, 2 Conductor
XUY1122R拓展信息








哦! 它是空的。