XUY580NB5N2详情
Schneider XUY580NB5N2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Other
Ambient temperature
0 - 50
Max. output current
35
Material housing
Other
Voltage type
AC/DC
Degree of protection (IP)
IP67K
Rated control supply voltage at DC
12 - 24
Indication
Other
0个相似型号
XUY580NB5N2拓展信息








哦! 它是空的。