XUY748NB7N2详情
Schneider XUY748NB7N2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Other
Ambient temperature
0 - 50
Max. output current
35
Material housing
Other
Voltage type
AC/DC
Degree of protection (IP)
IP67K
Rated control supply voltage at DC
12 - 24
Indication
Other
0个相似型号
XUY748NB7N2拓展信息
XUY660BA6D03M12
Schneider
XU2M18MC230T
Schneider
XUY991ND6A1S81
Schneider
XUY444CA6P2
Schneider
XUBTANSNM12
Schneider
XU9N18NP341W
Schneider
XU2S18KP340L5T
Schneider
XUY406BA5P2J14
Schneider
XUY310AA4N2S59
Schneider
XUY775NC6H2
Schneider








哦! 它是空的。