XUYBAT1CO956S详情
Schneider XUYBAT1CO956S重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
HKH1BNP2S210K8
Approvals
ATEX;CE;cULus
Manufacturer
Hubbell
Illuminated
无
Mounting
面板安装
Type of electric connection
Connector M8
Ambient temperature
0 - 50
Max. output current
100
Material housing
Plastic
Voltage type
DC
Degree of protection (IP)
IP67
Suitable for safety functions
无
Explosion safety category for gas
Other
Rated control supply voltage at DC
12 - 24
Explosion safety category for dust
Other
触点配置
1NC;1NO
XUYBAT1CO956S拓展信息








哦! 它是空的。