XUYBLCO966S详情
Schneider XUYBLCO966S重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Connector M8
Ambient temperature
0 - 60
Max. output current
40
Material housing
Plastic
Voltage type
AC/DC
Degree of protection (IP)
IP65
Suitable for safety functions
无
Explosion safety category for gas
Other
Rated control supply voltage at DC
10 - 30
Explosion safety category for dust
Other
XUYBLCO966S拓展信息
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider








哦! 它是空的。