XUYCAD60X100S详情
Schneider XUYCAD60X100S重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Connector M12
Ambient temperature
0 - 60
Max. output current
100
Material housing
Metal
Voltage type
AC/DC
Degree of protection (IP)
IP65
Suitable for safety functions
无
Explosion safety category for gas
None
Rated control supply voltage at DC
24 - 24
Explosion safety category for dust
None
XUYCAD60X100S拓展信息
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider








哦! 它是空的。