XUYPCO989SN详情
Schneider XUYPCO989SN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Plastic
Rated control supply voltage at AC 50 Hz
12 - 24
Type of electric connection
Connector M8
Ambient temperature
0 - 50
Max. output current
25
Material housing
Plastic
Voltage type
AC/DC
Degree of protection (IP)
IP65
Suitable for safety functions
无
Explosion safety category for gas
Other
Explosion safety category for dust
Other
XUYPCO989SN拓展信息








哦! 它是空的。