XUYR989SN详情
Schneider XUYR989SN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Plastic
Manufacturer Part Number
ACH550-BDR-02A7-6+E213+F267+K451+L511
Manufacturer
ABB
Type of electric connection
Cable radial
Ambient temperature
0 - 50
Max. output current
100
Material housing
Plastic
Voltage type
AC/DC
Degree of protection (IP)
IP67K
Suitable for safety functions
无
Explosion safety category for gas
None
Explosion safety category for dust
None
XUYR989SN拓展信息








哦! 它是空的。