XUZAM81详情
Schneider XUZAM81重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Degree of protection (IP), front side
IP40
Cable entry
Side
Rated permanent current Iu
400
Type of control element
Long turning handle
Package
Box
厂商
施耐德电气
Product Status
活跃
For Use With/Related Products
Photoelectric Sensors XU
Spare part
无
Accessory
有
Type of accessory/spare part
Other
系列
XU
配件类型
安装支架
XUZAM81拓展信息
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider








哦! 它是空的。