XVBL6M8详情
Schneider XVBL6M8重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-30 - 80
Rated current In
4
Permitted cable outer temperature during assembling/handling
-5 - 80
Degree of protection (IP)
IP67
Material of contact surface
Gold
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
施耐德电气
Brand
施耐德电气
子类别
Lamps (Non-LED)
产品类别
面板安装指示灯
照明颜色
Yellow flash
产品类别
面板安装指示灯
XVBL6M8拓展信息








哦! 它是空的。