XVMB2RA5GSB详情
Schneider XVMB2RA5GSB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Aluminum
Manufacturer Part Number
EL-HMQ824-5-H-180-19
Manufacturer
Grove Gear
Rated operating voltage Ue
24 - 24
Degree of protection (IP)
IP42
Voltage type for actuating
AC/DC
输入类型
C-Face Quilled
0个相似型号
XVMB2RA5GSB拓展信息








哦! 它是空的。