XVMB2RGHSB详情
Schneider XVMB2RGHSB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
12/5V3150
Manufacturer
Continental Belt
Outside Length
315 Inches
Rated operating voltage Ue
24 - 24
Degree of protection (IP)
IP54
Voltage type for actuating
AC/DC
频带数量
12
0个相似型号
XVMB2RGHSB拓展信息








哦! 它是空的。