XVMZ03T详情
Schneider XVMZ03T重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
XTSR010BCY
Approvals
UL;CE
Manufacturer
Cutler Hammer, Div of Eaton Co
RoHS
无
Dimensions
20 (Dia.) x 263 mm
For Use With
Modular Tower Light
配件类型
Support Tube with Bracket
线圈电压
48 VAC 50Hz
知识产权评级
IP42
XVMZ03T拓展信息
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider








哦! 它是空的。