XVR3E06详情
Schneider XVR3E06重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Spare part
无
Accessory
有
Type of accessory/spare part
Mounting bracket
Nominal voltage
48
Degree of protection (IP)
IP65
Degree of protection (NEMA)
Other
0个相似型号
XVR3E06拓展信息
XVR3E06详情
Schneider XVR3E06重要参数规格及、参数值,及相似型号如下:
Spare part
无
Accessory
有
Type of accessory/spare part
Mounting bracket
Nominal voltage
48
Degree of protection (IP)
IP65
Degree of protection (NEMA)
Other
XVR3E06拓展信息