XVS96BMBP详情
Schneider XVS96BMBP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
Miscellaneous
Nominal voltage
12 - 24
For Ex-Zone dust
None
Suitable for wall mounting
无
Degree of protection (IP)
IP54
Degree of protection (NEMA)
13
For Ex-zone gas
None
Factory Pack QuantityFactory Pack Quantity
1
Brand
施耐德电气
RoHS
Details
子类别
音频设备
产品类别
Audio Indicators & Alerts
电源
3.5
产品类别
Piezo Buzzers & Audio Indicators
XVS96BMBP拓展信息








哦! 它是空的。