XVSV7BWN详情
Schneider XVSV7BWN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
Hammond Manufacturing
Minimum Temperature
-10°C
Current Type
DC
Special Features
It Allows Configuration of Audible Signals to be Set on Six Voice Channels Allowing to Play Sixty Three Messages., The XVSV Editable Voice Alarms are Compact Audible Signaling Units
Maximum Temperature
+55°C
系列
Harmony XVS
电源电压
12 → 24 V dc
0个相似型号
XVSV7BWN拓展信息








哦! 它是空的。