XX930A3A2HM12详情
Schneider XX930A3A2HM12重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Connector M12
Ambient temperature
-20 - 60
Max. output current
0
Material housing
Plastic
Voltage type
DC
Degree of protection (IP)
IP67
Explosion safety category for gas
None
Explosion safety category for dust
None
XX930A3A2HM12拓展信息
Schneider Electric
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider








哦! 它是空的。