XXW54P3APL05详情
Schneider XXW54P3APL05重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Cable
Ambient temperature
-40 - 70
Max. output current
100
Material housing
Plastic
Voltage type
DC
Degree of protection (IP)
IP67
0个相似型号
XXW54P3APL05拓展信息
XZCP1965L5
Schneider
SM606AC8000FP
Schneider
SM952A126000S
Schneider
SM956A820693
Schneider
SM600A61613FP
Schneider
SM956A822000
Schneider
SM956A182000
Schneider
SM506A100LEN20
Schneider
SM656AC0E01FP
Schneider
SM956A422400
Schneider








哦! 它是空的。