XY2CB34详情
Schneider XY2CB34重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
厂商
施耐德电气
Product Status
活跃
For Use With/Related Products
Enclosures
Number of contacts as change-over contact
0
Ambient temperature
-25 - 70
Number of contacts as normally open contact
1
Degree of protection (IP)
IP22
Number of contacts as normally closed contact
1
系列
-
配件类型
Door
XY2CB34拓展信息
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric








哦! 它是空的。