XY2CE1A470详情
Schneider XY2CE1A470重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of contacts as change-over contact
0
Ambient temperature
-25 - 70
Number of contacts as normally open contact
0
Degree of protection (IP)
IP65
Number of contacts as normally closed contact
2
0个相似型号
XY2CE1A470拓展信息
XY2CJR19H7
Schneider Electric
XY2CH13190H7
Schneider Electric
XY2CE3A010H7
Schneider Electric
XY2CE1A290H7
Schneider Electric
XY2CEDA590
Schneider
ZBRP1
Schneider
XY2CE1A496H7
Schneider
XY2CE1C290TK
Schneider
XY2CE2A270
Schneider
XY2CE2A270EX
Schneider








哦! 它是空的。