XY2CE2A470EX详情
Schneider XY2CE2A470EX重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Ambient temperature
-20 - 60
Degree of protection (IP)
IP65
Number of contacts as change-over contact
0
Number of contacts as normally closed contact
2
Number of contacts as normally open contact
0
0个相似型号
XY2CE2A470EX拓展信息
XY2CJR19H7
Schneider Electric
XY2CH13190H7
Schneider Electric
XY2CE3A010H7
Schneider Electric
XY2CE1A290H7
Schneider Electric
XY2CE1A250H7
Schneider Electric
XY2CH13170H7
Schneider Electric
XY2CH13250H7
Schneider Electric
XY2CH13250
Schneider Electric
XY2CJS15
Schneider Electric
XY2CE2A196
Schneider Electric








哦! 它是空的。