XY2CE2C397TK详情
Schneider XY2CE2C397TK重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of contacts as change-over contact
0
Ambient temperature
-25 - 70
Number of contacts as normally open contact
1
Degree of protection (IP)
IP66
Number of contacts as normally closed contact
1
0个相似型号
XY2CE2C397TK拓展信息
XY2CJR19H7
Schneider Electric
XY2CH13190H7
Schneider Electric
XY2CE3A010H7
Schneider Electric
XY2CE1A290H7
Schneider Electric
XY2CE1A250H7
Schneider Electric
XY2CH13170H7
Schneider Electric
XY2CH13250H7
Schneider Electric
XY2CH13250
Schneider Electric
XY2CJS15
Schneider Electric
XY2CE2A196
Schneider Electric








哦! 它是空的。