XY2CH13293H29详情
Schneider XY2CH13293H29重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
LB6K-21ST5B-2H
Manufacturer
IDEC
Number of contacts as change-over contact
0
Ambient temperature
-25 - 70
Number of contacts as normally open contact
1
Degree of protection (IP)
IP65/IP67
Number of contacts as normally closed contact
2
XY2CH13293H29拓展信息
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider








哦! 它是空的。