XY2CH13390H29详情
Schneider XY2CH13390H29重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
Miscellaneous
Number of contacts as change-over contact
0
Ambient temperature
-25 - 70
Number of contacts as normally open contact
1
Degree of protection (IP)
IP65/IP67
Number of contacts as normally closed contact
2
0个相似型号
XY2CH13390H29拓展信息








哦! 它是空的。